RECOM Power, Inc. DC DC Converters RP40-2415SFR/N

Description
Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-2415SFR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-2415SFR/N-ND
DC DC Converters RP40-2415SFR/N-ND
Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.666A; Power Supply Approvals Recom Power - 98Y1719 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.666A; Power Supply Approvals Recom Power
98Y1719
Dc-Dc Converter, 15V, 2.666A; Power Supply Approvals Recom Power 98Y1719
DC-DC CONVERTER, 15V, 2.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.666A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.666A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-2415SFR/N-ND 98Y1719
Product Name DC DC Converters Dc-Dc Converter, 15V, 2.666A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details