RECOM Power, Inc. DC DC Converters RP40-2415DFR/P

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-2415DFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-2415DFR/P-ND
DC DC Converters RP40-2415DFR/P-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power - 98Y1717 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
98Y1717
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power 98Y1717
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:15V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:15V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-2415DFR/P-ND 98Y1717
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.33 amps 1.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233689 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 5 amps
View Details