RECOM Power, Inc. DC DC Converters RP240H-4815SRW/P

Description
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-4815SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-4815SRW/P-ND
DC DC Converters RP240H-4815SRW/P-ND
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power - 01AC3425 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power
01AC3425
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power 01AC3425
DC-DC CONVERTER, 15V, 14A; Output Power Max:210W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 14A; Output Power Max:210W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-4815SRW/P-ND 01AC3425
Product Name DC DC Converters Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 14 amps 14 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details