RECOM Power, Inc. DC DC Converters RP240H-2412SRW/N

Description
Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-2412SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-2412SRW/N-ND
DC DC Converters RP240H-2412SRW/N-ND
Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 15A; Power Supply Approvals Recom Power - 01AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 15A; Power Supply Approvals Recom Power
01AC3399
Dc-Dc Converter, 12V, 15A; Power Supply Approvals Recom Power 01AC3399
DC-DC CONVERTER, 12V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:180W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:180W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-2412SRW/N-ND 01AC3399
Product Name DC DC Converters Dc-Dc Converter, 12V, 15A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI123A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 3 amps
View Details
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details