5 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:1F Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | HEN.1F.305.XLNP-ND | 65R6991 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 5 Position, Panel; Product Range Lemo |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |