LADD Distribution Circular / Cylindrical Connector - HD10 Series HD10-6-96P-N005

Description
Molded-in Pins
Request a Quote Datasheet
Description
Molded-in Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular / Cylindrical Connector - HD10 Series - HD10-6-96P-N005 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD10 Series
HD10-6-96P-N005
Circular / Cylindrical Connector - HD10 Series HD10-6-96P-N005
Molded-in Pins

Molded-in Pins

Supplier's Site Datasheet
Automotive Headers - HD10-6-96P-N005 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
HD10-6-96P-N005
Automotive Headers HD10-6-96P-N005
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.6 MM  [.063 INCH ] Dimensions Connector Length : 38.1 MM  [1.5 INCH ] Connector Width : 38.1 MM  [1.5 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 32.1 MM  [1.26 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Industry Standards IP Rating : IP68, IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Sections : 1
  • Number of Signal Positions : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.6 MM  [.063 INCH ]

Dimensions


  • Connector Length : 38.1 MM  [1.5 INCH ]
  • Connector Width : 38.1 MM  [1.5 INCH ]
  • PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ]
  • Profile Height from PCB : 32.1 MM  [1.26 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Industry Standards


  • IP Rating : IP68, IP6K9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Slot
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 1734-HD10-6-96P-N005-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1734-HD10-6-96P-N005-ND
Circular Connector Assemblies 1734-HD10-6-96P-N005-ND
CONN RCPT MALE 6POS TIN SOLDER

CONN RCPT MALE 6POS TIN SOLDER

Buy Now Datasheet
Circular Connector Assemblies - 1111-HD10-6-96P-N005-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1111-HD10-6-96P-N005-ND
Circular Connector Assemblies 1111-HD10-6-96P-N005-ND
HDR 6P BLK N ST SN/NI 16

HDR 6P BLK N ST SN/NI 16

Buy Now Datasheet

Technical Specifications

  LADD Distribution TE Connectivity DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number HD10-6-96P-N005 HD10-6-96P-N005 1734-HD10-6-96P-N005-ND
Product Name Circular / Cylindrical Connector - HD10 Series Automotive Headers Circular Connector Assemblies
Mounting PC Mount, Receptacle Board Mount Panel Mount, Through Hole
Current Rating 13.0 amps 13.0 amps 13.0 amps
Number of Contacts 6 # 6 #
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data