HALO Electronics, Inc. Modular/Ethernet Connector (RJ45) Jacks With Magnetics HFJ11-E2450ERL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 5843-HFJ11-E2450ERL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
5843-HFJ11-E2450ERL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 5843-HFJ11-E2450ERL-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors - HFJ11-E2450ERL - 985188-HFJ11-E2450ERL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - HFJ11-E2450ERL
985188-HFJ11-E2450ERL
Modular Connectors - HFJ11-E2450ERL 985188-HFJ11-E2450ERL
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985188-HFJ11-E2450ER L Pitch: 2.54 mm Connector Type: Socket Termination: Solder Number of Contacts: 8 Gender: Female Length: 16 mm Orientation: Right Angle Width: 13.64 mm Categories: Modular Connectors Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Depth: 21.59 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985188-HFJ11-E2450ERL
Pitch: 2.54 mm
Connector Type: Socket
Termination: Solder
Number of Contacts: 8
Gender: Female
Length: 16 mm
Orientation: Right Angle
Width: 13.64 mm
Categories: Modular Connectors
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Depth: 21.59 mm
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now
Modular Connectors / Ethernet Connectors - HFJ11-E2450ERL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
HFJ11-E2450ERL
Modular Connectors / Ethernet Connectors HFJ11-E2450ERL
Modular Connectors / Ethernet Connectors 10/100 1x1 Tab Down RJ45 w/mag No LED

Modular Connectors / Ethernet Connectors 10/100 1x1 Tab Down RJ45 w/mag No LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5843-HFJ11-E2450ERL-ND 985188-HFJ11-E2450ERL HFJ11-E2450ERL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors - HFJ11-E2450ERL Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole Panel Mount
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26376-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details