15 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONN D-SUB HD RCPT 15P R/A SLDR
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-HD15-SN-24-ND | HD15-SN-24 | 1001-HD15-SN-24 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connectors |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |