HALO Electronics, Inc. Modular Connectors - HFJ11-1G01E-L12RL HFJ11-1G01E-L12RL

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008617-HFJ11-1G01E- L12RL Pitch: 2.54 mm Number of Positions Loaded: 8 Termination: Solder Contact Material: Gold Number of Contacts: 8 Gender: Female Length: 15.88 mm Orientation: Right Angle Number of Ports: 1 Mounting: SMD (SMT) Height: 15.8496 mm Width: 15.88 mm Categories: Modular Connectors Case / Package: Module Alternative Parts (Cross-Reference): 5555153-1; 5520249-2; 5558344-1; 44661-0001; 44248-0085; 43202-8927HFJ11-1G01 E-L12-RL; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 21.59 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Manufacturer Package Identifier: HFJ11-1G01E-L12RL
Request a Quote Datasheet
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008617-HFJ11-1G01E- L12RL Pitch: 2.54 mm Number of Positions Loaded: 8 Termination: Solder Contact Material: Gold Number of Contacts: 8 Gender: Female Length: 15.88 mm Orientation: Right Angle Number of Ports: 1 Mounting: SMD (SMT) Height: 15.8496 mm Width: 15.88 mm Categories: Modular Connectors Case / Package: Module Alternative Parts (Cross-Reference): 5555153-1; 5520249-2; 5558344-1; 44661-0001; 44248-0085; 43202-8927HFJ11-1G01 E-L12-RL; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 21.59 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Manufacturer Package Identifier: HFJ11-1G01E-L12RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - HFJ11-1G01E-L12RL - 1008617-HFJ11-1G01E-L12RL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - HFJ11-1G01E-L12RL
1008617-HFJ11-1G01E-L12RL
Modular Connectors - HFJ11-1G01E-L12RL 1008617-HFJ11-1G01E-L12RL
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008617-HFJ11-1G01E- L12RL Pitch: 2.54 mm Number of Positions Loaded: 8 Termination: Solder Contact Material: Gold Number of Contacts: 8 Gender: Female Length: 15.88 mm Orientation: Right Angle Number of Ports: 1 Mounting: SMD (SMT) Height: 15.8496 mm Width: 15.88 mm Categories: Modular Connectors Case / Package: Module Alternative Parts (Cross-Reference): 5555153-1; 5520249-2; 5558344-1; 44661-0001; 44248-0085; 43202-8927HFJ11-1G01 E-L12-RL; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 21.59 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Manufacturer Package Identifier: HFJ11-1G01E-L12RL

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008617-HFJ11-1G01E-L12RL
Pitch: 2.54 mm
Number of Positions Loaded: 8
Termination: Solder
Contact Material: Gold
Number of Contacts: 8
Gender: Female
Length: 15.88 mm
Orientation: Right Angle
Number of Ports: 1
Mounting: SMD (SMT)
Height: 15.8496 mm
Width: 15.88 mm
Categories: Modular Connectors
Case / Package: Module
Alternative Parts (Cross-Reference): 5555153-1; 5520249-2; 5558344-1; 44661-0001; 44248-0085; 43202-8927HFJ11-1G01E-L12-RL;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 21.59 mm
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Manufacturer Package Identifier: HFJ11-1G01E-L12RL

Buy Now
Singapore, Singapore
Electronic Connector
366-HFJ11-1G01E-L12RL
Electronic Connector 366-HFJ11-1G01E-L12RL
Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 14 Terminal 1 Port FastJacks™ Product overview: HFJ11-1G01E-L12RL from HALO Electronics, Inc is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-HFJ11-1G01E-L12R L can be used for catalog matching and distributor lookup.

Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 14 Terminal 1 Port FastJacks™ Product overview: HFJ11-1G01E-L12RL from HALO Electronics, Inc is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-HFJ11-1G01E-L12RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 5843-HFJ11-1G01E-L12RL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
5843-HFJ11-1G01E-L12RL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 5843-HFJ11-1G01E-L12RL-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors GIGABIT 1x1 Tab Down RJ45 w/mag Y/G LED

Modular Connectors / Ethernet Connectors GIGABIT 1x1 Tab Down RJ45 w/mag Y/G LED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - HFJ11-1G01E-L12RL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
HFJ11-1G01E-L12RL
Modular Connectors / Ethernet Connectors HFJ11-1G01E-L12RL
Modular Connectors / Ethernet Connectors GIGABIT 1x1 Tab Down RJ45 w/mag Y/G LED

Modular Connectors / Ethernet Connectors GIGABIT 1x1 Tab Down RJ45 w/mag Y/G LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1008617-HFJ11-1G01E-L12RL 366-HFJ11-1G01E-L12RL 5843-HFJ11-1G01E-L12RL-ND HFJ11-1G01E-L12RL HFJ11-1G01E-L12RL
Product Name Modular Connectors - HFJ11-1G01E-L12RL Electronic Connector Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connectors Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Termination Solder Through Hole
Mounting SMD (SMT) Through Hole Panel Mount
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data