12 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE 12POS GOLD SLDR
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1124-1198-ND | 452-HEN.2M.312.XLNP |
| Product Name | Circular Connector Assemblies | CONN RCPT FMALE 12POS GOLD SLDR |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Panel Mount, Through Hole | Flanges, Panel, Through Hole |
| Current Rating | 7.0 amps | 7.0 amps |
| Number of Contacts | 12 # |