LEMO USA, Inc. Circular Connector Assemblies HEN.0F.304.XLNP

Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - HEN.0F.304.XLNP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HEN.0F.304.XLNP-ND
Circular Connector Assemblies HEN.0F.304.XLNP-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 47T7193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
47T7193
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 47T7193
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:0F Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:0F Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number HEN.0F.304.XLNP-ND 47T7193
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-119LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29100-085-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details