JAE Electronics, Inc. Rectangular Connectors - HD1S040HA1R6000 HD1S040HA1R6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1042866-HD1S040HA1R6 000 Packaging: Reel - TR Number of Positions: 40 Features: Shielded, Solder Retention Connector Type: Receptacle Contact Type: Outer Shroud Contact Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, Right Angle Insulation Material: Plastic, Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.020" (0.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.9μin (0.10μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 1.25μin (0.03μm) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.039" (1.00mm) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1042866-HD1S040HA1R6 000 Packaging: Reel - TR Number of Positions: 40 Features: Shielded, Solder Retention Connector Type: Receptacle Contact Type: Outer Shroud Contact Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, Right Angle Insulation Material: Plastic, Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.020" (0.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.9μin (0.10μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 1.25μin (0.03μm) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.039" (1.00mm) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - HD1S040HA1R6000 - 1042866-HD1S040HA1R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HD1S040HA1R6000
1042866-HD1S040HA1R6000
Rectangular Connectors - HD1S040HA1R6000 1042866-HD1S040HA1R6000
Manufacturer: JAE Electronics Win Source Part Number: 1042866-HD1S040HA1R6 000 Packaging: Reel - TR Number of Positions: 40 Features: Shielded, Solder Retention Connector Type: Receptacle Contact Type: Outer Shroud Contact Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, Right Angle Insulation Material: Plastic, Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.020" (0.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.9μin (0.10μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 1.25μin (0.03μm) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.039" (1.00mm) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 1042866-HD1S040HA1R6000
Packaging: Reel - TR
Number of Positions: 40
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Outer Shroud Contact
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, Right Angle
Insulation Material: Plastic, Halogen Free
Style: Board to Cable/Wire
Pitch - Mating: 0.020" (0.50mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.9μin (0.10μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 1.25μin (0.03μm)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.039" (1.00mm)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 670-2669-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-2669-2-ND
Headers, Receptacles, Female Sockets 670-2669-2-ND
"40 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

"40 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 670-2669-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-2669-1-ND
Headers, Receptacles, Female Sockets 670-2669-1-ND
"40 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

"40 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 670-2669-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-2669-6-ND
Headers, Receptacles, Female Sockets 670-2669-6-ND
"40 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

"40 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Connectors Data & Signal - HD1S040HA1R6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
HD1S040HA1R6000
Connectors Data & Signal HD1S040HA1R6000
CUT STRIP - HD1 SERIES LVDS RECEPTACLE

CUT STRIP - HD1 SERIES LVDS RECEPTACLE

Buy Now
Singapore, Singapore
Electronic Connector
315-HD1S040HA1R6000
Electronic Connector 315-HD1S040HA1R6000
40 Pos LVDS Receptacle, 0.5mm Pitch, Gold, SMT Product overview: HD1S040HA1R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HD1S040HA1R6000 can be used for catalog matching and distributor lookup.

40 Pos LVDS Receptacle, 0.5mm Pitch, Gold, SMT Product overview: HD1S040HA1R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HD1S040HA1R6000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - HD1S040HA1R6000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HD1S040HA1R6000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HD1S040HA1R6000
CONN RCPT 40P 0.02 GOLD SMD R/A

CONN RCPT 40P 0.02 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1042866-HD1S040HA1R6000 670-2669-2-ND HD1S040HA1R6000 315-HD1S040HA1R6000 HD1S040HA1R6000
Product Name Rectangular Connectors - HD1S040HA1R6000 Headers, Receptacles, Female Sockets Connectors Data & Signal Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder Solder Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data