DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1353
1354
1355
1356
1357
1358
1359
1360
1361
1362
1363
1364
1365
1370
1380
1390
1400
1410
1420
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "30U"" PUSH/PUSH 1.42 MM NORMAL OP" | |
| "MCIO, V/T, 85?, 74 PIN, 30U"", PC" | |
| "MICRO USB B SMT VT 5POS 30U"" BLA" | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 10POS HEADER MALE PIN BOARD TO B | |
| 11 (9 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold | |
| 12 (10 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 12POS HEADER MALE PIN BOARD TO B | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 14POS HEADER MALE PIN BOARD TO B | |
| 16 Position Circular Connector Receptacle, Female Sockets Solder | |
| 16POS HEADER MALE PIN BOARD TO B | |
| 18POS HEADER MALE PIN BOARD TO B | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 20POS HEADER MALE PIN BOARD TO B | |
| 22POS HEADER MALE PIN BOARD TO B | |
| 26 Position Circular Connector Receptacle, Female Sockets Solder | |
| 27 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 30 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6POS HEADER MALE PIN BOARD TO BO | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8POS HEADER MALE PIN BOARD TO BO | |
| 9 (3 + 6 Power) Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| CARDEDGE CONNECTOR | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| Connector Header position | |
| E3 ORTHOGONAL HYBRID RECEPTACLE | |
| EDSFF ORTHOGONAL HYBRID RECEPTAC | |
| FL/SMT M/DJK L/PROF RT<10P10C SH | |
| FL/SMT M/JK L/PROF RT< 8P8C SHIE | |
| GLADIATOR PLUG, 6 CONTACTS, REVE | |
| GLADIATOR RECEPTACLE, 6 CONTACTS | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| KICKSTART CONN VERTICAL SMT TYPE | |
| MCIO EX ORTHOGONAL LP HYBRID REC | |
| MICRO USB 2.0 TYPE B RECEPTACLE | |
| MICRO USB B 5POS , VERTICAL SMT | |
| MICRO USB B 5POS RIGHT ANGLE SMT | |
| MINI USB 5POS , B TYPE , R/A , | |
| MINI USB B TYPE RECEPTACLE 5POS | |
| MINI USB BTYPE RECEP 5PIN V/T DI | |
| ODU AMC HD RECEPT, STY K, SZ 0, | |
| ODU AMC HD RECEPTACLE FOR REAR P | |
| ODU AMC RECEPT, STY K, SZ 2, 4P, | |
| ODU AMC RECEPT, STY K, SZ A, 10P | |
| ODU AMC RECEPTACLE FOR REAR PANE | |
| ODU CIRCULAR CONNECTOR | |
| ODU MINI-SNAP RECEPT, STY K, SZ | |
| ODU MINI-SNAP SERIES L RECEPTACL | |
| TRUE SMT M/JACK LOW/PROF NO POS | |
| USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle | |
| USB2.0, MICRO B, 5 POST, VERTICA | |
| USB2.0, MICROB, PLUG, VERTICAL S | |
| USB2.0, MINI B, RA DIP |
| << Prev | Next >> |