TE Connectivity Automotive Headers HD10-9-96P-N005

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Sections : 1 Number of Signal Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.6 MM  [.063 INCH ] Dimensions Connector Length : 38.1 MM  [1.5 INCH ] Connector Width : 38.1 MM  [1.5 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 32.1 MM  [1.26 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards IP Rating : IP68, IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Sections : 1 Number of Signal Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.6 MM  [.063 INCH ] Dimensions Connector Length : 38.1 MM  [1.5 INCH ] Connector Width : 38.1 MM  [1.5 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 32.1 MM  [1.26 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards IP Rating : IP68, IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - HD10-9-96P-N005 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
HD10-9-96P-N005
Automotive Headers HD10-9-96P-N005
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Sections : 1 Number of Signal Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.6 MM  [.063 INCH ] Dimensions Connector Length : 38.1 MM  [1.5 INCH ] Connector Width : 38.1 MM  [1.5 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 32.1 MM  [1.26 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards IP Rating : IP68, IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Sections : 1
  • Number of Signal Positions : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.6 MM  [.063 INCH ]

Dimensions


  • Connector Length : 38.1 MM  [1.5 INCH ]
  • Connector Width : 38.1 MM  [1.5 INCH ]
  • PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ]
  • Profile Height from PCB : 32.1 MM  [1.26 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Industry Standards


  • IP Rating : IP68, IP6K9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Slot
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 1734-1849-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1734-1849-ND
Circular Connector Assemblies 1734-1849-ND
9 Position Circular Connector Receptacle, Male Pins Solder

9 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1345571-HD10-9-96P-N005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1345571-HD10-9-96P-N005
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1345571-HD10-9-96P-N005
Win Source Part Number: 1345571-HD10-9-96P-N 005 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: HD10 Number of Positions: 9 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Bayonet Lock Package: Box Contact Material: Copper Alloy Shielding: Unshielded Orientation: Keyed Standard Package: 48 Mounting Feature: Flange Shell Size - Insert: 9-96 Contact Finish - Mating: Tin Mounting Type: Panel Mount, Through Hole Shell Material: Polyphenylene Sulfide (PPS) , Glass Filled Insert Material: Polyphenylene Sulfide (PPS) , Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: HD10 Primary Material: Plastic

Win Source Part Number: 1345571-HD10-9-96P-N005
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: HD10
Number of Positions: 9
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Bayonet Lock
Package: Box
Contact Material: Copper Alloy
Shielding: Unshielded
Orientation: Keyed
Standard Package: 48
Mounting Feature: Flange
Shell Size - Insert: 9-96
Contact Finish - Mating: Tin
Mounting Type: Panel Mount, Through Hole
Shell Material: Polyphenylene Sulfide (PPS) , Glass Filled
Insert Material: Polyphenylene Sulfide (PPS) , Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: HD10
Primary Material: Plastic

Buy Now Datasheet
Circular / Cylindrical Connector - HD10 Series - HD10-9-96P-N005 - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HD10 Series
HD10-9-96P-N005
Circular / Cylindrical Connector - HD10 Series HD10-9-96P-N005
Molded-in Pins

Molded-in Pins

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics LADD Distribution
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number HD10-9-96P-N005 1734-1849-ND 1345571-HD10-9-96P-N005 HD10-9-96P-N005
Product Name Automotive Headers Circular Connector Assemblies Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular / Cylindrical Connector - HD10 Series
Connector Type Automotive Connector; Wire to Board Connector Receptacle, Male Pins Circular / Cylindrical Connectors
Termination Through Hole - Solder Solder
Mounting Board Mount Panel Mount, Through Hole Panel Mount, Through Hole PC Mount, Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data