Vishay Intertechnology, Inc. RES 24.0 OHM 1/8W 0.1% 0805 TNPW080524R0BEEA

Description
RES 24.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 24.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0 OHM 1/8W 0.1% 0805 - TNPW080524R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1/8W 0.1% 0805
TNPW080524R0BEEA
RES 24.0 OHM 1/8W 0.1% 0805 TNPW080524R0BEEA
RES 24.0ohm 1/8W 0.1% 0805

RES 24.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080524R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080524R0BEEA-ND
Chip Resistor - Surface Mount TNPW080524R0BEEA-ND
24 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 24 Ohm, 125Mw, 0.1%; No. Of Pins Vishay - 05R2842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24 Ohm, 125Mw, 0.1%; No. Of Pins Vishay
05R2842
Resistor, Thin Film, 24 Ohm, 125Mw, 0.1%; No. Of Pins Vishay 05R2842
RESISTOR, THIN FILM, 24 OHM, 125mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:24ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 24 OHM, 125mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:24ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080524R0BEEA TNPW080524R0BEEA-ND 05R2842
Product Name RES 24.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 24 Ohm, 125Mw, 0.1%; No. Of Pins Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details