Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805274RBETA

Description
274 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
274 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805274RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805274RBETA-ND
Chip Resistor - Surface Mount TNPW0805274RBETA-ND
274 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

274 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 274 OHM 1/8W 0.1% 0805 - TNPW0805274RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/8W 0.1% 0805
TNPW0805274RBETA
RES 274 OHM 1/8W 0.1% 0805 TNPW0805274RBETA
RES 274ohm 1/8W 0.1% 0805

RES 274ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 274 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7590 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 274 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7590
Tnpw, 0805, 274 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7590
TNPW, 0805, 274 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 274 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805274RBETA-ND TNPW0805274RBETA 65C7590
Product Name Chip Resistor - Surface Mount RES 274 OHM 1/8W 0.1% 0805 Tnpw, 0805, 274 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details