Vishay Intertechnology, Inc. THIN FILM,0805,24.9,.5%,25PPM,T/R TNPW080524R9DETA

Description
THIN FILM,0805,24.9,.5%,2 5PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,24.9,.5%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,24.9,.5%,25PPM,T/R - TNPW080524R9DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,24.9,.5%,25PPM,T/R
TNPW080524R9DETA
THIN FILM,0805,24.9,.5%,25PPM,T/R TNPW080524R9DETA
THIN FILM,0805,24.9,.5%,2 5PPM,T/R

THIN FILM,0805,24.9,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080524R9DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080524R9DETA-ND
Chip Resistor - Surface Mount TNPW080524R9DETA-ND
24.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

24.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080524R9DETA TNPW080524R9DETA-ND
Product Name THIN FILM,0805,24.9,.5%,25PPM,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details