Vishay Intertechnology, Inc. Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW080523K2BETY

Description
Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW080523K2BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW080523K2BETY
Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW080523K2BETY
Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080523K2BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080523K2BETY-ND
Chip Resistor - Surface Mount TNPW080523K2BETY-ND
23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080523K2BETY TNPW080523K2BETY-ND
Product Name Res Thin Film 0805 23.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details