Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805287RBETY

Description
287 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
287 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805287RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805287RBETY-ND
Chip Resistor - Surface Mount TNPW0805287RBETY-ND
287 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

287 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0805 287 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW0805287RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 287 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW0805287RBETY
Res Thin Film 0805 287 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805287RBETY
Res Thin Film 0805 287 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 287 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 0805, 287 Ohm, 0.1%, 25 Ppm Vishay - 65C7609 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 287 Ohm, 0.1%, 25 Ppm Vishay
65C7609
Tnpw, 0805, 287 Ohm, 0.1%, 25 Ppm Vishay 65C7609
TNPW, 0805, 287 Ohm, 0.1%, 25 ppm

TNPW, 0805, 287 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805287RBETY-ND TNPW0805287RBETY 65C7609
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 287 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Tnpw, 0805, 287 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers