Vishay Precision Group RES 24.0K OHM 1/8W 0.1% 0805 TNPW080524K0BEEA

Description
RES 24.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 24.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/8W 0.1% 0805 - TNPW080524K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/8W 0.1% 0805
TNPW080524K0BEEA
RES 24.0K OHM 1/8W 0.1% 0805 TNPW080524K0BEEA
RES 24.0Kohm 1/8W 0.1% 0805

RES 24.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-9860-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9860-6-ND
Chip Resistor - Surface Mount 541-9860-6-ND
24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9860-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9860-2-ND
Chip Resistor - Surface Mount 541-9860-2-ND
24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9860-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9860-1-ND
Chip Resistor - Surface Mount 541-9860-1-ND
24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 24Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R0752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R0752
Resistor, Thin Film, 24Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R0752
RESISTOR, THIN FILM, 24KOHM, 125mW, 0.1%, FULL REEL; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 24KOHM, 125mW, 0.1%, FULL REEL; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9458
Res, 24K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9458
RES, 24K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 24K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080524K0BEEA 541-9860-6-ND 05R0752 33AK9458
Product Name RES 24.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 24Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Res, 24K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 24000 ohms 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details