Vishay Precision Group Chip Resistor - Surface Mount TNPW080528K7BEEA

Description
28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080528K7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080528K7BEEA-ND
Chip Resistor - Surface Mount TNPW080528K7BEEA-ND
28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 28.7K OHM 1/8W 0.1% 0805 - TNPW080528K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W 0.1% 0805
TNPW080528K7BEEA
RES 28.7K OHM 1/8W 0.1% 0805 TNPW080528K7BEEA
RES 28.7Kohm 1/8W 0.1% 0805

RES 28.7Kohm 1/8W 0.1% 0805

Supplier's Site
Thin Film Resistor, 28.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R0821 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 28.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R0821
Thin Film Resistor, 28.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R0821
THIN FILM RESISTOR, 28.7KOHM, 125mW 0.1%, FULL REEL; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 28.7KOHM, 125mW 0.1%, FULL REEL; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080528K7BEEA-ND TNPW080528K7BEEA 05R0821
Product Name Chip Resistor - Surface Mount RES 28.7K OHM 1/8W 0.1% 0805 Thin Film Resistor, 28.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers