Vishay Precision Group Chip Resistor - Surface Mount TNPW0805200KBEEA

Description
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP200KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KABTR-ND
Chip Resistor - Surface Mount TNP200KABTR-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KABCT-ND
Chip Resistor - Surface Mount TNP200KABCT-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KABDKR-ND
Chip Resistor - Surface Mount TNP200KABDKR-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 0.125W 75V Resistor - 52-TNPW0805200KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 75V Resistor
52-TNPW0805200KBEEA
SMD 0.125W 75V Resistor 52-TNPW0805200KBEEA
0805 Thin Film Resistor, 200kR, 0.1%, 0.125W, 75V, SMD Product overview: TNPW0805200KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805200KBEEA can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 200kR, 0.1%, 0.125W, 75V, SMD Product overview: TNPW0805200KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805200KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 200K OHM 1/8W 0.1% 0805 - TNPW0805200KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 0.1% 0805
TNPW0805200KBEEA
RES 200K OHM 1/8W 0.1% 0805 TNPW0805200KBEEA
RES 200Kohm 1/8W 0.1% 0805

RES 200Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805200KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805200KBEEA
Chip Resistor - Surface Mount TNPW0805200KBEEA
RES 200K OHM 0.1% 1/8W 0805

RES 200K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 200K, 0.1%, 0.1W, 0805; Resistance Vishay - 05R0687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200K, 0.1%, 0.1W, 0805; Resistance Vishay
05R0687
Res, Thin Film, 200K, 0.1%, 0.1W, 0805; Resistance Vishay 05R0687
RES, THIN FILM, 200K, 0.1%, 0.1W, 0805; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200K, 0.1%, 0.1W, 0805; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 200 Kohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay - 83R9005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 200 Kohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay
83R9005
Resistor, Thin Film, 200 Kohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay 83R9005
RESISTOR, THIN FILM, 200 KOHM, 125 MW, 0.1%, 0805, FULL REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 200 KOHM, 125 MW, 0.1%, 0805, FULL REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNP200KABTR-ND 52-TNPW0805200KBEEA TNPW0805200KBEEA TNPW0805200KBEEA 05R0687 83R9005
Product Name Chip Resistor - Surface Mount SMD 0.125W 75V Resistor RES 200K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 200K, 0.1%, 0.1W, 0805; Resistance Vishay Resistor, Thin Film, 200 Kohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers