Vishay Precision Group Surface Mount Resistors TNPW0805249KBEEA

Description
Vishay TNPW0805249KBEEA
Request a Quote Datasheet
Description
Vishay TNPW0805249KBEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620827
Surface Mount Resistors 2620827
Vishay TNPW0805249KBEEA

Vishay TNPW0805249KBEEA

Supplier's Site
Surface Mount Resistors - 2620826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620826
Surface Mount Resistors 2620826
Vishay TNPW0805249KBEEA

Vishay TNPW0805249KBEEA

Supplier's Site
Surface Mount Resistors - 2620827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620827P
Surface Mount Resistors 2620827P
Vishay TNPW0805249KBEEA

Vishay TNPW0805249KBEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP249KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KABTR-ND
Chip Resistor - Surface Mount TNP249KABTR-ND
249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KABDKR-ND
Chip Resistor - Surface Mount TNP249KABDKR-ND
249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KABCT-ND
Chip Resistor - Surface Mount TNP249KABCT-ND
249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 249K OHM 1/8W 0.1% 0805 - TNPW0805249KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/8W 0.1% 0805
TNPW0805249KBEEA
RES 249K OHM 1/8W 0.1% 0805 TNPW0805249KBEEA
RES 249Kohm 1/8W 0.1% 0805

RES 249Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 249K, 0.1%, 0.1W, 0805; Resistance Vishay - 05R0769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 249K, 0.1%, 0.1W, 0805; Resistance Vishay
05R0769
Res, Thin Film, 249K, 0.1%, 0.1W, 0805; Resistance Vishay 05R0769
RES, THIN FILM, 249K, 0.1%, 0.1W, 0805; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 249K, 0.1%, 0.1W, 0805; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 249 Kohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay - 83R9008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 249 Kohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay
83R9008
Resistor, Thin Film, 249 Kohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay 83R9008
RESISTOR, THIN FILM, 249 KOHM, 125 MW, 0.1%, 0805, FULL REEL; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 249 KOHM, 125 MW, 0.1%, 0805, FULL REEL; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0805249KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805249KBEEA
Chip Resistor - Surface Mount TNPW0805249KBEEA
RES 249K OHM 0.1% 1/8W 0805

RES 249K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2620827 TNP249KABTR-ND TNPW0805249KBEEA 05R0769 83R9008 TNPW0805249KBEEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 249K OHM 1/8W 0.1% 0805 Res, Thin Film, 249K, 0.1%, 0.1W, 0805; Resistance Vishay Resistor, Thin Film, 249 Kohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2.50E-4 ohms 249000 ohms 249000 ohms 249000 ohms 249000 ohms
Power Rating 0.2000 watts 0.2600 watts 8 watts 0.2000 watts 0.2000 watts 0.2600 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers