Vishay Intertechnology, Inc. RES 221K OHM 1/8W 0.1% 0805 TNPW0805221KBEEA

Description
RES 221Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 221Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/8W 0.1% 0805 - TNPW0805221KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/8W 0.1% 0805
TNPW0805221KBEEA
RES 221K OHM 1/8W 0.1% 0805 TNPW0805221KBEEA
RES 221Kohm 1/8W 0.1% 0805

RES 221Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805221KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805221KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805221KBEEADKR-ND
RES 221K OHM 0.1% 0.26W 0805

RES 221K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805221KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805221KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805221KBEEATR-ND
221 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805221KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805221KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805221KBEEACT-ND
RES 221K OHM 0.1% 0.26W 0805

RES 221K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Resistor, Thin Film, 221Kohm, 125Mw, 0.1%; Resistance Vishay - 05R0728 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 221Kohm, 125Mw, 0.1%; Resistance Vishay
05R0728
Resistor, Thin Film, 221Kohm, 125Mw, 0.1%; Resistance Vishay 05R0728
RESISTOR, THIN FILM, 221KOHM, 125mW, 0.1%; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 221KOHM, 125mW, 0.1%; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805221KBEEA 541-TNPW0805221KBEEADKR-ND 05R0728
Product Name RES 221K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 221Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 221000 ohms 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614722-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details