Vishay Intertechnology, Inc. RES 1.82K OHM 1/8W 0.1% 0805 TNPW08051K82BEEN

Description
RES 1.82Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.82Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/8W 0.1% 0805 - TNPW08051K82BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W 0.1% 0805
TNPW08051K82BEEN
RES 1.82K OHM 1/8W 0.1% 0805 TNPW08051K82BEEN
RES 1.82Kohm 1/8W 0.1% 0805

RES 1.82Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08051K82BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K82BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW08051K82BEENTR-ND
1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K82BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K82BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW08051K82BEENCT-ND
RES 1.82K OHM 0.1% 0.26W 0805

RES 1.82K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K82BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K82BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW08051K82BEENDKR-ND
RES 1.82K OHM 0.1% 0.26W 0805

RES 1.82K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08051K82BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08051K82BEEN
Chip Resistor - Surface Mount TNPW08051K82BEEN
RES 1.82K OHM 0.1% 1/8W 0805

RES 1.82K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08051K82BEEN 541-TNPW08051K82BEENTR-ND TNPW08051K82BEEN
Product Name RES 1.82K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1820 ohms 1820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers