Vishay Intertechnology, Inc. Thin Film Resistors - SMD 27.4ohms .5% 25ppm TNPW080527R4DETY

Description
Thin Film Resistors - SMD 27.4ohms .5% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 27.4ohms .5% 25ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 27.4ohms .5% 25ppm - TNPW080527R4DETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 27.4ohms .5% 25ppm
TNPW080527R4DETY
Thin Film Resistors - SMD 27.4ohms .5% 25ppm TNPW080527R4DETY
Thin Film Resistors - SMD 27.4ohms .5% 25ppm

Thin Film Resistors - SMD 27.4ohms .5% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW080527R4DETY
Product Name Thin Film Resistors - SMD 27.4ohms .5% 25ppm
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details