Vishay Precision Group RES 22.6K OHM 1/8W 0.1% 0805 TNPW080522K6BEEA

Description
RES 22.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 22.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/8W 0.1% 0805 - TNPW080522K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/8W 0.1% 0805
TNPW080522K6BEEA
RES 22.6K OHM 1/8W 0.1% 0805 TNPW080522K6BEEA
RES 22.6Kohm 1/8W 0.1% 0805

RES 22.6Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3765-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3765-1-ND
Chip Resistor - Surface Mount 541-3765-1-ND
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3765-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3765-2-ND
Chip Resistor - Surface Mount 541-3765-2-ND
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3765-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3765-6-ND
Chip Resistor - Surface Mount 541-3765-6-ND
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080522K6BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080522K6BEEA
Resistors - Chip Resistor - Surface Mount TNPW080522K6BEEA
RES 22.6K OHM 0.1% 0.26W 0805

RES 22.6K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW080522K6BEEA 541-3765-1-ND TNPW080522K6BEEA
Product Name RES 22.6K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 22600 ohms 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details