Vishay Precision Group Chip Resistor - Surface Mount TNPW0805200KBEEN

Description
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3758-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3758-6-ND
Chip Resistor - Surface Mount 541-3758-6-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3758-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3758-2-ND
Chip Resistor - Surface Mount 541-3758-2-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3758-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3758-1-ND
Chip Resistor - Surface Mount 541-3758-1-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Series:TNPW; Resistance:200kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Tempe... - TNPW0805200KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:TNPW; Resistance:200kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Tempe...
TNPW0805200KBEEN
Series:TNPW; Resistance:200kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Tempe... TNPW0805200KBEEN
Series:TNPW; Resistance:200kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Tempe...

Series:TNPW; Resistance:200kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Tempe...

Supplier's Site
Res, Thin Film, 200K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 71M1255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
71M1255
Res, Thin Film, 200K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 71M1255
RES, THIN FILM, 200K, 0.1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200K, 0.1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3758-6-ND TNPW0805200KBEEN 71M1255
Product Name Chip Resistor - Surface Mount Series:TNPW; Resistance:200kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Tempe... Res, Thin Film, 200K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details