Vishay Intertechnology, Inc. RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805240RDETA

Description
RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW0805240RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW0805240RDETA
RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805240RDETA
RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805240RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805240RDETA-ND
Chip Resistor - Surface Mount TNPW0805240RDETA-ND
240 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

240 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805240RDETA TNPW0805240RDETA-ND
Product Name RES 240-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details