22.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 22.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
RES 22.1K OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW080522K1BETA-ND | TNPW080522K1BETA | TNPW080522K1BETA |
| Product Name | Chip Resistor - Surface Mount | RES 22.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |