Vishay Intertechnology, Inc. Thin Film Resistors - SMD 24.9Kohms .5% 25ppm TNPW080524K9DETA

Description
Thin Film Resistors - SMD 24.9Kohms .5% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 24.9Kohms .5% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 24.9Kohms .5% 25ppm - TNPW080524K9DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 24.9Kohms .5% 25ppm
TNPW080524K9DETA
Thin Film Resistors - SMD 24.9Kohms .5% 25ppm TNPW080524K9DETA
Thin Film Resistors - SMD 24.9Kohms .5% 25ppm

Thin Film Resistors - SMD 24.9Kohms .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW080524K9DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080524K9DETA-ND
Chip Resistor - Surface Mount TNPW080524K9DETA-ND
24.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

24.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080524K9DETA TNPW080524K9DETA-ND
Product Name Thin Film Resistors - SMD 24.9Kohms .5% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details