Vishay Intertechnology, Inc. Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805280RBETY

Description
Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW0805280RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW0805280RBETY
Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805280RBETY
Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805280RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805280RBETY-ND
Chip Resistor - Surface Mount TNPW0805280RBETY-ND
280 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

280 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 280 Ohm, 0.1%, 25 Ppm Vishay - 65C7604 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 280 Ohm, 0.1%, 25 Ppm Vishay
65C7604
Tnpw, 0805, 280 Ohm, 0.1%, 25 Ppm Vishay 65C7604
TNPW, 0805, 280 Ohm, 0.1%, 25 ppm

TNPW, 0805, 280 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805280RBETY TNPW0805280RBETY-ND 65C7604
Product Name Res Thin Film 0805 280 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 0805, 280 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details