Vishay Intertechnology, Inc. RES 243K OHM 1/8W 0.1% 0805 TNPW0805243KBETA

Description
RES 243Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 243Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/8W 0.1% 0805 - TNPW0805243KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/8W 0.1% 0805
TNPW0805243KBETA
RES 243K OHM 1/8W 0.1% 0805 TNPW0805243KBETA
RES 243Kohm 1/8W 0.1% 0805

RES 243Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805243KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805243KBETA-ND
Chip Resistor - Surface Mount TNPW0805243KBETA-ND
243 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

243 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 243 Kohm, 0.1%, 25 Ppm Vishay - 65C7528 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 243 Kohm, 0.1%, 25 Ppm Vishay
65C7528
Tnpw, 0805, 243 Kohm, 0.1%, 25 Ppm Vishay 65C7528
TNPW, 0805, 243 kOhm, 0.1%, 25 ppm

TNPW, 0805, 243 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805243KBETA TNPW0805243KBETA-ND 65C7528
Product Name RES 243K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 243 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers