Vishay Intertechnology, Inc. THIN FILM,0805,249K,.5%,25PPM,T/R TNPW0805249KDETA

Description
THIN FILM,0805,249K,.5%,2 5PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,249K,.5%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,249K,.5%,25PPM,T/R - TNPW0805249KDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,249K,.5%,25PPM,T/R
TNPW0805249KDETA
THIN FILM,0805,249K,.5%,25PPM,T/R TNPW0805249KDETA
THIN FILM,0805,249K,.5%,2 5PPM,T/R

THIN FILM,0805,249K,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805249KDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805249KDETA-ND
Chip Resistor - Surface Mount TNPW0805249KDETA-ND
249 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

249 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 249 Kohm, 0.5%, 25 Ppm Vishay - 65C7542 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 249 Kohm, 0.5%, 25 Ppm Vishay
65C7542
Tnpw, 0805, 249 Kohm, 0.5%, 25 Ppm Vishay 65C7542
TNPW, 0805, 249 kOhm, 0.5%, 25 ppm

TNPW, 0805, 249 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805249KDETA TNPW0805249KDETA-ND 65C7542
Product Name THIN FILM,0805,249K,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 249 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details