Vishay Intertechnology, Inc. RES 25.5K OHM 1/8W 0.1% 0805 TNPW080525K5BEEN

Description
RES 25.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 25.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/8W 0.1% 0805 - TNPW080525K5BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/8W 0.1% 0805
TNPW080525K5BEEN
RES 25.5K OHM 1/8W 0.1% 0805 TNPW080525K5BEEN
RES 25.5Kohm 1/8W 0.1% 0805

RES 25.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080525K5BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080525K5BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080525K5BEENTR-ND
25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080525K5BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080525K5BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080525K5BEENDKR-ND
RES 25.5K OHM 0.1% 0.26W 0805

RES 25.5K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080525K5BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080525K5BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080525K5BEENCT-ND
RES 25.5K OHM 0.1% 0.26W 0805

RES 25.5K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080525K5BEEN 541-TNPW080525K5BEENTR-ND
Product Name RES 25.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details