Vishay Intertechnology, Inc. RES 28.0K OHM 1/8W 0.1% 0805 TNPW080528K0BEEA

Description
RES 28.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 28.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/8W 0.1% 0805 - TNPW080528K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/8W 0.1% 0805
TNPW080528K0BEEA
RES 28.0K OHM 1/8W 0.1% 0805 TNPW080528K0BEEA
RES 28.0Kohm 1/8W 0.1% 0805

RES 28.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080528K0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080528K0BEEA-ND
Chip Resistor - Surface Mount TNPW080528K0BEEA-ND
28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW080528K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW080528K0BEEA
SMD 8W Resistor 52-TNPW080528K0BEEA
28kR 0.1% 1/8W 0805 Thin Film SMD Resistor Product overview: TNPW080528K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080528K0BEEA can be used for catalog matching and distributor lookup.

28kR 0.1% 1/8W 0805 Thin Film SMD Resistor Product overview: TNPW080528K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080528K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 28K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 28K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0817
Res, Thin Film, 28K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0817
RES, THIN FILM, 28K, 0.1%, 0.1W, 0805, REEL; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 28K, 0.1%, 0.1W, 0805, REEL; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080528K0BEEA TNPW080528K0BEEA-ND 52-TNPW080528K0BEEA 05R0817
Product Name RES 28.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount SMD 8W Resistor Res, Thin Film, 28K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 28000 ohms 28000 ohms 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details