Vishay Intertechnology, Inc. Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080520K0FHTA

Description
Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080520K0FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080520K0FHTA
Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080520K0FHTA
Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080520K0FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080520K0FHTA-ND
Chip Resistor - Surface Mount TNPW080520K0FHTA-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 20 Kohm, 1%, 50 Ppm Vishay - 65C7377 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 20 Kohm, 1%, 50 Ppm Vishay
65C7377
Tnpw, 0805, 20 Kohm, 1%, 50 Ppm Vishay 65C7377
TNPW, 0805, 20 kOhm, 1%, 50 ppm

TNPW, 0805, 20 kOhm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080520K0FHTA TNPW080520K0FHTA-ND 65C7377
Product Name Res Thin Film 0805 20K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 20 Kohm, 1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details