Vishay Intertechnology, Inc. RES 1.78K OHM 1/8W 0.1% 0805 TNPW08051K78BETA

Description
RES 1.78Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.78Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/8W 0.1% 0805 - TNPW08051K78BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/8W 0.1% 0805
TNPW08051K78BETA
RES 1.78K OHM 1/8W 0.1% 0805 TNPW08051K78BETA
RES 1.78Kohm 1/8W 0.1% 0805

RES 1.78Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K78BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K78BETA-ND
Chip Resistor - Surface Mount TNPW08051K78BETA-ND
1.78 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.78 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.78 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6723 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.78 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6723
Tnpw, 0805, 1.78 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6723
TNPW, 0805, 1.78 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.78 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K78BETA TNPW08051K78BETA-ND 65C6723
Product Name RES 1.78K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 1.78 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details