Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K82BETY

Description
1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K82BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K82BETY-ND
Chip Resistor - Surface Mount TNPW08051K82BETY-ND
1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0805 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW08051K82BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW08051K82BETY
Res Thin Film 0805 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW08051K82BETY
Res Thin Film 0805 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 0805, 1.82 Kohm, 0.1%, 25 Ppm Vishay - 65C6736 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.82 Kohm, 0.1%, 25 Ppm Vishay
65C6736
Tnpw, 0805, 1.82 Kohm, 0.1%, 25 Ppm Vishay 65C6736
TNPW, 0805, 1.82 kOhm, 0.1%, 25 ppm

TNPW, 0805, 1.82 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K82BETY-ND TNPW08051K82BETY 65C6736
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 1.82K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Tnpw, 0805, 1.82 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details