Vishay Precision Group Chip Resistor - Surface Mount TNPW0805200RBEEN

Description
RES 200 OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 200 OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805200RBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805200RBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0805200RBEENCT-ND
RES 200 OHM 0.1% 0.26W 0805

RES 200 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805200RBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805200RBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0805200RBEENDKR-ND
RES 200 OHM 0.1% 0.26W 0805

RES 200 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805200RBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805200RBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805200RBEENTR-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin... - TNPW0805200RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin...
TNPW0805200RBEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin... TNPW0805200RBEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin...

Thin Film Chip ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin...

Supplier's Site
Res, Thin Film, 200R, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200R, 0.1%, 0.125W, 0805; Resistance Vishay
71M1256
Res, Thin Film, 200R, 0.1%, 0.125W, 0805; Resistance Vishay 71M1256
RES, THIN FILM, 200R, 0.1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200R, 0.1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor, 200 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 71M1257 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 200 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
71M1257
Thin Film Resistor, 200 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 71M1257
THIN FILM RESISTOR, 200 OHM, 125mW, 0.1%, FULL REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 200 OHM, 125mW, 0.1%, FULL REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW0805200RBEENCT-ND TNPW0805200RBEEN 71M1256
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin... Res, Thin Film, 200R, 0.1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details