Vishay Precision Group RES 20.0K OHM 1/8W 0.1% 0805 TNPW080520K0BEEN

Description
RES 20.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 20.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/8W 0.1% 0805 - TNPW080520K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/8W 0.1% 0805
TNPW080520K0BEEN
RES 20.0K OHM 1/8W 0.1% 0805 TNPW080520K0BEEN
RES 20.0Kohm 1/8W 0.1% 0805

RES 20.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3056-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3056-6-ND
Chip Resistor - Surface Mount 541-3056-6-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3056-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3056-1-ND
Chip Resistor - Surface Mount 541-3056-1-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3056-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3056-2-ND
Chip Resistor - Surface Mount 541-3056-2-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape - 70201732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape
70201732
Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape 70201732
TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances

TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances

Supplier's Site
Res, Thin Film, 20K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 84R1896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
84R1896
Res, Thin Film, 20K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 84R1896
RES, THIN FILM, 20K, 0.1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 20Kohm, 125Mw, 0.1%; Resistance Vishay - 84R1895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 20Kohm, 125Mw, 0.1%; Resistance Vishay
84R1895
Resistor, Thin Film, 20Kohm, 125Mw, 0.1%; Resistance Vishay 84R1895
RESISTOR, THIN FILM, 20KOHM, 125mW, 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 20KOHM, 125mW, 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW080520K0BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080520K0BEEN
Resistors - Chip Resistor - Surface Mount TNPW080520K0BEEN
RES 20K OHM 0.1% 0.26W 0805

RES 20K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW080520K0BEEN 541-3056-6-ND 70201732 84R1896 TNPW080520K0BEEN
Product Name RES 20.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape Res, Thin Film, 20K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1250 watts 0.2000 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details