24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Thin Film Chip ResistorSeries:TNPW;
Resistor,Thin Film,24KOhms,100WV,.
RES 24K OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW080524K0BETA-ND | TNPW080524K0BETA | 91B5554 | TNPW080524K0BETA |
| Product Name | Chip Resistor - Surface Mount | Thin Film Chip ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1%; Power Rating... | Resistor,thin Film,24Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |