Vishay Intertechnology, Inc. Thin Film Resistors - SMD 240ohms .1% 15ppm TNPW0805240RBXTA

Description
Thin Film Resistors - SMD 240ohms .1% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 240ohms .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 240ohms .1% 15ppm - TNPW0805240RBXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 240ohms .1% 15ppm
TNPW0805240RBXTA
Thin Film Resistors - SMD 240ohms .1% 15ppm TNPW0805240RBXTA
Thin Film Resistors - SMD 240ohms .1% 15ppm

Thin Film Resistors - SMD 240ohms .1% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805240RBXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805240RBXTA-ND
Chip Resistor - Surface Mount TNPW0805240RBXTA-ND
240 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

240 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0805 240 0.1% T-10 Rt1 Vishay - 51M4944 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 240 0.1% T-10 Rt1 Vishay
51M4944
Tnpw-0805 240 0.1% T-10 Rt1 Vishay 51M4944
TNPW-0805 240 0.1% T-10 RT1

TNPW-0805 240 0.1% T-10 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805240RBXTA TNPW0805240RBXTA-ND 51M4944
Product Name Thin Film Resistors - SMD 240ohms .1% 15ppm Chip Resistor - Surface Mount Tnpw-0805 240 0.1% T-10 Rt1 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details