Vishay Precision Group RES 1.96K OHM 1/8W 0.1% 0805 TNPW08051K96BEEA

Description
RES 1.96Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.96Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/8W 0.1% 0805 - TNPW08051K96BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/8W 0.1% 0805
TNPW08051K96BEEA
RES 1.96K OHM 1/8W 0.1% 0805 TNPW08051K96BEEA
RES 1.96Kohm 1/8W 0.1% 0805

RES 1.96Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08051K96BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K96BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08051K96BEEATR-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K96BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K96BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08051K96BEEACT-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K96, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K96, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1474
Res, Thin Film, 1K96, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1474
RES, THIN FILM, 1K96, 0.1%, 0.1W, 0805, REEL; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K96, 0.1%, 0.1W, 0805, REEL; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K96BEEA 541-TNPW08051K96BEEATR-ND 05R1474
Product Name RES 1.96K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 1K96, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1960 ohms 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details