Vishay Precision Group RES 205 OHM 1/8W 0.1% 0805 TNPW0805205RBEEA

Description
RES 205ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 205ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/8W 0.1% 0805 - TNPW0805205RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/8W 0.1% 0805
TNPW0805205RBEEA
RES 205 OHM 1/8W 0.1% 0805 TNPW0805205RBEEA
RES 205ohm 1/8W 0.1% 0805

RES 205ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805205RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805205RBEEA-ND
Chip Resistor - Surface Mount TNPW0805205RBEEA-ND
205 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

205 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805205RBEEA TNPW0805205RBEEA-ND
Product Name RES 205 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 205 ohms 205 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data