Vishay Intertechnology, Inc. Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805215RDETA

Description
Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805215RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805215RDETA
Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805215RDETA
Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805215RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805215RDETA-ND
Chip Resistor - Surface Mount TNPW0805215RDETA-ND
215 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

215 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 215 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7429 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 215 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7429
Tnpw, 0805, 215 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7429
TNPW, 0805, 215 Ohm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 215 Ohm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805215RDETA TNPW0805215RDETA-ND 65C7429
Product Name Res Thin Film 0805 215 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 215 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers