Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K91FETA

Description
1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K91FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K91FETA-ND
Chip Resistor - Surface Mount TNPW08051K91FETA-ND
1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,1.91K,1%,25PPM,T/R - TNPW08051K91FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1.91K,1%,25PPM,T/R
TNPW08051K91FETA
THIN FILM,0805,1.91K,1%,25PPM,T/R TNPW08051K91FETA
THIN FILM,0805,1.91K,1%,2 5PPM,T/R

THIN FILM,0805,1.91K,1%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 1.91 Kohm, 1%, 25 Ppm Vishay - 65C6747 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.91 Kohm, 1%, 25 Ppm Vishay
65C6747
Tnpw, 0805, 1.91 Kohm, 1%, 25 Ppm Vishay 65C6747
TNPW, 0805, 1.91 kOhm, 1%, 25 ppm

TNPW, 0805, 1.91 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K91FETA-ND TNPW08051K91FETA 65C6747
Product Name Chip Resistor - Surface Mount THIN FILM,0805,1.91K,1%,25PPM,T/R Tnpw, 0805, 1.91 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers