Vishay Precision Group Surface Mount Resistors TNPW080524K9BEEA

Description
Vishay TNPW080524K9BEEA
Request a Quote Datasheet
Description
Vishay TNPW080524K9BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620828
Surface Mount Resistors 2620828
Vishay TNPW080524K9BEEA

Vishay TNPW080524K9BEEA

Supplier's Site
Surface Mount Resistors - 2620829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620829
Surface Mount Resistors 2620829
Vishay TNPW080524K9BEEA

Vishay TNPW080524K9BEEA

Supplier's Site
Surface Mount Resistors - 2620829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620829P
Surface Mount Resistors 2620829P
Vishay TNPW080524K9BEEA

Vishay TNPW080524K9BEEA

Supplier's Site
RES 24.9K OHM 1/8W 0.1% 0805 - TNPW080524K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W 0.1% 0805
TNPW080524K9BEEA
RES 24.9K OHM 1/8W 0.1% 0805 TNPW080524K9BEEA
RES 24.9Kohm 1/8W 0.1% 0805

RES 24.9Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP24.9KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.9KABDKR-ND
Chip Resistor - Surface Mount TNP24.9KABDKR-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP24.9KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.9KABCT-ND
Chip Resistor - Surface Mount TNP24.9KABCT-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP24.9KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.9KABTR-ND
Chip Resistor - Surface Mount TNP24.9KABTR-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 24K9, 0.1%, 0.1W, 0805; Resistance Vishay - 05R0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.1W, 0805; Resistance Vishay
05R0760
Res, Thin Film, 24K9, 0.1%, 0.1W, 0805; Resistance Vishay 05R0760
RES, THIN FILM, 24K9, 0.1%, 0.1W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.1W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9007
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9007
RES, THIN FILM, 24K9, 0.1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080524K9BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080524K9BEEA
Resistors - Chip Resistor - Surface Mount TNPW080524K9BEEA
RES 24.9K OHM 0.1% 0.26W 0805

RES 24.9K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2620828 TNPW080524K9BEEA TNP24.9KABDKR-ND 05R0760 TNPW080524K9BEEA
Product Name Surface Mount Resistors RES 24.9K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 24K9, 0.1%, 0.1W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 2.49E-5 ohms 24900 ohms 24900 ohms 24900 ohms
Power Rating 0.2000 watts 8 watts 0.2600 watts 0.2000 watts 0.2600 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details