Vishay Precision Group RES 249 OHM 1/8W 0.1% 0805 TNPW0805249RBEEA

Description
RES 249ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 249ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/8W 0.1% 0805 - TNPW0805249RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/8W 0.1% 0805
TNPW0805249RBEEA
RES 249 OHM 1/8W 0.1% 0805 TNPW0805249RBEEA
RES 249ohm 1/8W 0.1% 0805

RES 249ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP249ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249ABTR-ND
Chip Resistor - Surface Mount TNP249ABTR-ND
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249ABCT-ND
Chip Resistor - Surface Mount TNP249ABCT-ND
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249ABDKR-ND
Chip Resistor - Surface Mount TNP249ABDKR-ND
249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 249 Ohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay - 83R9009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 249 Ohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay
83R9009
Resistor, Thin Film, 249 Ohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay 83R9009
RESISTOR, THIN FILM, 249 OHM, 125 MW, 0.1%, 0805, FULL REEL; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:TNPW e3 Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 249 OHM, 125 MW, 0.1%, 0805, FULL REEL; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:TNPW e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 249R, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 249R, 0.1%, 0.1W, 0805; Resistance Vishay
05R1727
Res, Thin Film, 249R, 0.1%, 0.1W, 0805; Resistance Vishay 05R1727
RES, THIN FILM, 249R, 0.1%, 0.1W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 249R, 0.1%, 0.1W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805249RBEEA TNP249ABTR-ND 83R9009
Product Name RES 249 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 249 Ohm, 125 Mw, 0.1%, 0805, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details