Vishay Intertechnology, Inc. RES 237K OHM 1/8W 0.1% 0805 TNPW0805237KBETA

Description
RES 237Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 237Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/8W 0.1% 0805 - TNPW0805237KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/8W 0.1% 0805
TNPW0805237KBETA
RES 237K OHM 1/8W 0.1% 0805 TNPW0805237KBETA
RES 237Kohm 1/8W 0.1% 0805

RES 237Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805237KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805237KBETA-ND
Chip Resistor - Surface Mount TNPW0805237KBETA-ND
237 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

237 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 237 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7489 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 237 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7489
Tnpw, 0805, 237 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7489
TNPW, 0805, 237 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 237 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805237KBETA TNPW0805237KBETA-ND 65C7489
Product Name RES 237K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 237 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 237000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 157550 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details